Capital Lighting, Inc. 56475 Mid. Chandeliers-Glass Up 737877

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 20.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 20.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
56475 Mid. Chandeliers-Glass Up - 737877 - Capital Lighting, Inc.
Columbus, OH, USA
56475 Mid. Chandeliers-Glass Up
737877
56475 Mid. Chandeliers-Glass Up 737877
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 20.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 20.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Copper
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737877
Product Name 56475 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details