Capital Lighting, Inc. 56601 Island/Pool Table-2 Light Bar 737875

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
56601 Island/Pool Table-2 Light Bar - 737875 - Capital Lighting, Inc.
Columbus, OH, USA
56601 Island/Pool Table-2 Light Bar
737875
56601 Island/Pool Table-2 Light Bar 737875
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 28.50
Length 28.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brown
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737875
Product Name 56601 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details