Capital Lighting, Inc. 52460 Bathroom Fixtures-Two Lights 737844

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
52460 Bathroom Fixtures-Two Lights - 737844 - Capital Lighting, Inc.
Columbus, OH, USA
52460 Bathroom Fixtures-Two Lights
737844
52460 Bathroom Fixtures-Two Lights 737844
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brown
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737844
Product Name 52460 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details