Capital Lighting, Inc. 66223 Lamps-Accent Lamps 737790

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Bulb Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Bulb Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
66223 Lamps-Accent Lamps - 737790 - Capital Lighting, Inc.
Columbus, OH, USA
66223 Lamps-Accent Lamps
737790
66223 Lamps-Accent Lamps 737790
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Bulb Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.00
Bulb
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737790
Product Name 66223 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details