Capital Lighting, Inc. 31234 Bathroom Fixtures-Three Lights 737735

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
31234 Bathroom Fixtures-Three Lights - 737735 - Capital Lighting, Inc.
Columbus, OH, USA
31234 Bathroom Fixtures-Three Lights
737735
31234 Bathroom Fixtures-Three Lights 737735
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 11.00
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737735
Product Name 31234 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details