Capital Lighting, Inc. OL3411CB Exterior -Hanging 737699

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Corinthian Bronze Weight: 8.1 Product Name: One Light Pendant UPC: 014817277173 Category: Outdoor Glass: Amber ribbed Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Corinthian Bronze Weight: 8.1 Product Name: One Light Pendant UPC: 014817277173 Category: Outdoor Glass: Amber ribbed Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
OL3411CB Exterior -Hanging - 737699 - Capital Lighting, Inc.
Columbus, OH, USA
OL3411CB Exterior -Hanging
737699
OL3411CB Exterior -Hanging 737699
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Corinthian Bronze Weight: 8.1 Product Name: One Light Pendant UPC: 014817277173 Category: Outdoor Glass: Amber ribbed Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Corinthian Bronze
Weight: 8.1
Product Name: One Light Pendant
UPC: 014817277173
Category: Outdoor
Glass: Amber ribbed
Shipped Via: Oversized
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737699
Product Name OL3411CB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details