Capital Lighting, Inc. OL3411BRAL Exterior -Hanging 737697

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Aluminum Weight: 8.1 Product Name: One Light Pendant UPC: 014817277166 Category: Outdoor Glass: Clear checked Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Aluminum Weight: 8.1 Product Name: One Light Pendant UPC: 014817277166 Category: Outdoor Glass: Clear checked Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
OL3411BRAL Exterior -Hanging - 737697 - Capital Lighting, Inc.
Columbus, OH, USA
OL3411BRAL Exterior -Hanging
737697
OL3411BRAL Exterior -Hanging 737697
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Aluminum Weight: 8.1 Product Name: One Light Pendant UPC: 014817277166 Category: Outdoor Glass: Clear checked Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Aluminum
Weight: 8.1
Product Name: One Light Pendant
UPC: 014817277166
Category: Outdoor
Glass: Clear checked
Shipped Via: Oversized
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737697
Product Name OL3411BRAL Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details