Capital Lighting, Inc. VS9402-BS Bathroom Fixtures-Two Lights 737617

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 3.9 Product Name: Two Light Vanity Fixture UPC: 014817276596 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 3.9 Product Name: Two Light Vanity Fixture UPC: 014817276596 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS9402-BS Bathroom Fixtures-Two Lights - 737617 - Capital Lighting, Inc.
Columbus, OH, USA
VS9402-BS Bathroom Fixtures-Two Lights
737617
VS9402-BS Bathroom Fixtures-Two Lights 737617
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 3.9 Product Name: Two Light Vanity Fixture UPC: 014817276596 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 9.50
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Steel
Weight: 3.9
Product Name: Two Light Vanity Fixture
UPC: 014817276596
Category: Vanity
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737617
Product Name VS9402-BS Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details