Capital Lighting, Inc. OL3401CB Exterior -Wall Mount 737458

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Corinthian Bronze Weight: 7.5 Product Name: One Light Wall Lantern UPC: 014817277159 Category: Outdoor Glass: Amber ribbed Shipped Via: Oversized Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Corinthian Bronze Weight: 7.5 Product Name: One Light Wall Lantern UPC: 014817277159 Category: Outdoor Glass: Amber ribbed Shipped Via: Oversized Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL3401CB Exterior -Wall Mount - 737458 - Capital Lighting, Inc.
Columbus, OH, USA
OL3401CB Exterior -Wall Mount
737458
OL3401CB Exterior -Wall Mount 737458
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Corinthian Bronze Weight: 7.5 Product Name: One Light Wall Lantern UPC: 014817277159 Category: Outdoor Glass: Amber ribbed Shipped Via: Oversized Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 12.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Corinthian Bronze
Weight: 7.5
Product Name: One Light Wall Lantern
UPC: 014817277159
Category: Outdoor
Glass: Amber ribbed
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737458
Product Name OL3401CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details