Capital Lighting, Inc. OL3400CB Exterior -Wall Mount 737452

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.25 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corinthian Bronze Weight: 3.7 Product Name: One Light Wall Lantern UPC: 014817277081 Category: Outdoor Glass: Amber ribbed Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.25 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corinthian Bronze Weight: 3.7 Product Name: One Light Wall Lantern UPC: 014817277081 Category: Outdoor Glass: Amber ribbed Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL3400CB Exterior -Wall Mount - 737452 - Capital Lighting, Inc.
Columbus, OH, USA
OL3400CB Exterior -Wall Mount
737452
OL3400CB Exterior -Wall Mount 737452
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.25 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corinthian Bronze Weight: 3.7 Product Name: One Light Wall Lantern UPC: 014817277081 Category: Outdoor Glass: Amber ribbed Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.25
Extension: 5.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Corinthian Bronze
Weight: 3.7
Product Name: One Light Wall Lantern
UPC: 014817277081
Category: Outdoor
Glass: Amber ribbed
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737452
Product Name OL3400CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details