Capital Lighting, Inc. 70818 Pendants-Glass Down 737271

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 41.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 41.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
70818 Pendants-Glass Down - 737271 - Capital Lighting, Inc.
Columbus, OH, USA
70818 Pendants-Glass Down
737271
70818 Pendants-Glass Down 737271
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 41.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 41.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Copper
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737271
Product Name 70818 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details