Capital Lighting, Inc. 70806 Island/Pool Table-3 Light Bar 737248

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 39.00 Length 39.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 39.00 Length 39.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
70806 Island/Pool Table-3 Light Bar - 737248 - Capital Lighting, Inc.
Columbus, OH, USA
70806 Island/Pool Table-3 Light Bar
737248
70806 Island/Pool Table-3 Light Bar 737248
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 39.00 Length 39.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 39.00
Length 39.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Copper
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737248
Product Name 70806 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details