Capital Lighting, Inc. 27616 Island/Pool Table-4 Light + 737156

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Multi Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Multi Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
27616 Island/Pool Table-4 Light + - 737156 - Capital Lighting, Inc.
Columbus, OH, USA
27616 Island/Pool Table-4 Light +
737156
27616 Island/Pool Table-4 Light + 737156
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Multi Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 11.00
Length 11.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Multi
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737156
Product Name 27616 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details