Capital Lighting, Inc. 49061BLE-07 Bathroom Fixtures-Four Lights 736761

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 10.50 Length 10.50 Extension: 8 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Weathered Iron Product Name: Four-Light Serenity Wall/Bath UPC: 785652490613 Category: Fluorescent Glass: Dusted Alabaster Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp Canopy: D:5`` DP:2`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 10.50 Length 10.50 Extension: 8 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Weathered Iron Product Name: Four-Light Serenity Wall/Bath UPC: 785652490613 Category: Fluorescent Glass: Dusted Alabaster Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp Canopy: D:5`` DP:2`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49061BLE-07 Bathroom Fixtures-Four Lights - 736761 - Capital Lighting, Inc.
Columbus, OH, USA
49061BLE-07 Bathroom Fixtures-Four Lights
736761
49061BLE-07 Bathroom Fixtures-Four Lights 736761
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 10.50 Length 10.50 Extension: 8 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Weathered Iron Product Name: Four-Light Serenity Wall/Bath UPC: 785652490613 Category: Fluorescent Glass: Dusted Alabaster Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp Canopy: D:5`` DP:2`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 32.75
Height: 10.50
Length 10.50
Extension: 8
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Weathered Iron
Product Name: Four-Light Serenity Wall/Bath
UPC: 785652490613
Category: Fluorescent
Glass: Dusted Alabaster
Connection: Cap Nuts
Safety Rating: ETL
Safety Listing: Damp
Canopy: D:5`` DP:2``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736761
Product Name 49061BLE-07 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details