Capital Lighting, Inc. P7129-30EB Bathroom Fixtures-Two Lights 736698

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.00 Length 4.00 Bulb Type: F17T8 Qty: 2 Wattage: 17 Finish: White Weight: 5.4 Product Name: Two Light Bath Bracket UPC: 785247712915 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.00 Length 4.00 Bulb Type: F17T8 Qty: 2 Wattage: 17 Finish: White Weight: 5.4 Product Name: Two Light Bath Bracket UPC: 785247712915 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7129-30EB Bathroom Fixtures-Two Lights - 736698 - Capital Lighting, Inc.
Columbus, OH, USA
P7129-30EB Bathroom Fixtures-Two Lights
736698
P7129-30EB Bathroom Fixtures-Two Lights 736698
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.00 Length 4.00 Bulb Type: F17T8 Qty: 2 Wattage: 17 Finish: White Weight: 5.4 Product Name: Two Light Bath Bracket UPC: 785247712915 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 4.00
Length 4.00
Bulb
Type: F17T8
Qty: 2
Wattage: 17
Finish: White
Weight: 5.4
Product Name: Two Light Bath Bracket
UPC: 785247712915
Category: Bath & Vanity
Glass: White Acrylic
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736698
Product Name P7129-30EB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318138 - RS Components, Ltd.
Specs
Lamp Type LED
View Details