Capital Lighting, Inc. P7096-30EB Bathroom Fixtures-Two Lights 736691

Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 4.75 Extension: 4 Bulb Type: F32T8 Qty: 2 Wattage: 32 Finish: White Weight: 11 Product Name: Two Light Linear Fluorescent Bath UPC: 785247709618 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 4.75 Extension: 4 Bulb Type: F32T8 Qty: 2 Wattage: 32 Finish: White Weight: 11 Product Name: Two Light Linear Fluorescent Bath UPC: 785247709618 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7096-30EB Bathroom Fixtures-Two Lights - 736691 - Capital Lighting, Inc.
Columbus, OH, USA
P7096-30EB Bathroom Fixtures-Two Lights
736691
P7096-30EB Bathroom Fixtures-Two Lights 736691
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 4.75 Extension: 4 Bulb Type: F32T8 Qty: 2 Wattage: 32 Finish: White Weight: 11 Product Name: Two Light Linear Fluorescent Bath UPC: 785247709618 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 49.00
Height: 4.75
Extension: 4
Bulb
Type: F32T8
Qty: 2
Wattage: 32
Finish: White
Weight: 11
Product Name: Two Light Linear Fluorescent Bath
UPC: 785247709618
Category: Bath & Vanity
Glass: White Acrylic
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736691
Product Name P7096-30EB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details