Capital Lighting, Inc. 5056CZ Bathroom Fixtures-Two Lights 736288

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 9.50 Length 9.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Carre Bronze Weight: 6.6 Product Name: Two Light Wall Mounted Bath Light UPC: 783927177146 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 9.50 Length 9.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Carre Bronze Weight: 6.6 Product Name: Two Light Wall Mounted Bath Light UPC: 783927177146 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5056CZ Bathroom Fixtures-Two Lights - 736288 - Capital Lighting, Inc.
Columbus, OH, USA
5056CZ Bathroom Fixtures-Two Lights
736288
5056CZ Bathroom Fixtures-Two Lights 736288
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 9.50 Length 9.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Carre Bronze Weight: 6.6 Product Name: Two Light Wall Mounted Bath Light UPC: 783927177146 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 9.50
Length 9.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Carre Bronze
Weight: 6.6
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927177146
Category: Wall Mounted Bath Fixture
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736288
Product Name 5056CZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details