Capital Lighting, Inc. 87449-4-65 Flush Mounts-Other 736263

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Length 4.50 Bulb Qty: 4 Wattage: 32 Finish: Satin Nickel Product Name: Four Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Length 4.50 Bulb Qty: 4 Wattage: 32 Finish: Satin Nickel Product Name: Four Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
87449-4-65 Flush Mounts-Other - 736263 - Capital Lighting, Inc.
Columbus, OH, USA
87449-4-65 Flush Mounts-Other
736263
87449-4-65 Flush Mounts-Other 736263
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Length 4.50 Bulb Qty: 4 Wattage: 32 Finish: Satin Nickel Product Name: Four Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 4.50
Length 4.50
Bulb
Qty: 4
Wattage: 32
Finish: Satin Nickel
Product Name: Four Light Ceiling Mount
Category: Ceiling Mount
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736263
Product Name 87449-4-65 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details