Capital Lighting, Inc. 88415-2-6 Flush Mounts-Bowl Style 736237

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 4.00 Bulb Qty: 2 Wattage: 32 Finish: White Product Name: Two Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 4.00 Bulb Qty: 2 Wattage: 32 Finish: White Product Name: Two Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
88415-2-6 Flush Mounts-Bowl Style - 736237 - Capital Lighting, Inc.
Columbus, OH, USA
88415-2-6 Flush Mounts-Bowl Style
736237
88415-2-6 Flush Mounts-Bowl Style 736237
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 4.00 Bulb Qty: 2 Wattage: 32 Finish: White Product Name: Two Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 4.00
Bulb
Qty: 2
Wattage: 32
Finish: White
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736237
Product Name 88415-2-6 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details