Capital Lighting, Inc. 88511-1-6 Flush Mounts-Bowl Style 736234

Description
PRODUCT DETAILS / SPECS Height: 3.00 Bulb Qty: 1 Wattage: 22 Finish: White Product Name: One Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 3.00 Bulb Qty: 1 Wattage: 22 Finish: White Product Name: One Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
88511-1-6 Flush Mounts-Bowl Style - 736234 - Capital Lighting, Inc.
Columbus, OH, USA
88511-1-6 Flush Mounts-Bowl Style
736234
88511-1-6 Flush Mounts-Bowl Style 736234
PRODUCT DETAILS / SPECS Height: 3.00 Bulb Qty: 1 Wattage: 22 Finish: White Product Name: One Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 3.00
Bulb
Qty: 1
Wattage: 22
Finish: White
Product Name: One Light Ceiling Mount
Category: Ceiling Mount
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736234
Product Name 88511-1-6 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details