Capital Lighting, Inc. HY8411IB Exterior -Wall Mount 736163

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.50 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Bronze Weight: 18 Product Name: Three Light Outdoor Wall UPC: 611728097250 Category: Outdoor Glass: Cream Linen Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.50 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Bronze Weight: 18 Product Name: Three Light Outdoor Wall UPC: 611728097250 Category: Outdoor Glass: Cream Linen Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
HY8411IB Exterior -Wall Mount - 736163 - Capital Lighting, Inc.
Columbus, OH, USA
HY8411IB Exterior -Wall Mount
736163
HY8411IB Exterior -Wall Mount 736163
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.50 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Bronze Weight: 18 Product Name: Three Light Outdoor Wall UPC: 611728097250 Category: Outdoor Glass: Cream Linen Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.50
Extension: 13.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Imperial Bronze
Weight: 18
Product Name: Three Light Outdoor Wall
UPC: 611728097250
Category: Outdoor
Glass: Cream Linen
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736163
Product Name HY8411IB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details