Capital Lighting, Inc. TF6898M Lamps-Table Lamps 736006

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Multi Weight: 29 Product Name: Two Light Table Lamp UPC: 611728095348 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Multi Weight: 29 Product Name: Two Light Table Lamp UPC: 611728095348 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF6898M Lamps-Table Lamps - 736006 - Capital Lighting, Inc.
Columbus, OH, USA
TF6898M Lamps-Table Lamps
736006
TF6898M Lamps-Table Lamps 736006
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Multi Weight: 29 Product Name: Two Light Table Lamp UPC: 611728095348 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 23.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Multi
Weight: 29
Product Name: Two Light Table Lamp
UPC: 611728095348
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736006
Product Name TF6898M Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details