Capital Lighting, Inc. B9471FBK Exterior -Wall Mt./Flush 735382

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Forged Black Product Name: One Light Wall Pocket Lantern UPC: 782042532779 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Forged Black Product Name: One Light Wall Pocket Lantern UPC: 782042532779 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
B9471FBK Exterior -Wall Mt./Flush - 735382 - Capital Lighting, Inc.
Columbus, OH, USA
B9471FBK Exterior -Wall Mt./Flush
735382
B9471FBK Exterior -Wall Mt./Flush 735382
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Forged Black Product Name: One Light Wall Pocket Lantern UPC: 782042532779 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.50
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Forged Black
Product Name: One Light Wall Pocket Lantern
UPC: 782042532779
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735382
Product Name B9471FBK Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details