Capital Lighting, Inc. BCD6890BZP Exterior -Wall Mount 735298

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.75 Extension: 9.25 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Bronze Patina Product Name: One Light Wall Lantern UPC: 782042180666 Category: Exterior Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.75 Extension: 9.25 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Bronze Patina Product Name: One Light Wall Lantern UPC: 782042180666 Category: Exterior Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
BCD6890BZP Exterior -Wall Mount - 735298 - Capital Lighting, Inc.
Columbus, OH, USA
BCD6890BZP Exterior -Wall Mount
735298
BCD6890BZP Exterior -Wall Mount 735298
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.75 Extension: 9.25 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Bronze Patina Product Name: One Light Wall Lantern UPC: 782042180666 Category: Exterior Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 13.75
Extension: 9.25
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Bronze Patina
Product Name: One Light Wall Lantern
UPC: 782042180666
Category: Exterior
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735298
Product Name BCD6890BZP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details