Capital Lighting, Inc. BCD6831BZP Exterior -Wall Mount 735295

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 25.00 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Patina Product Name: Two Light Wall Lantern UPC: 782042169883 Category: Exterior Top to outlet: 19.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 25.00 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Patina Product Name: Two Light Wall Lantern UPC: 782042169883 Category: Exterior Top to outlet: 19.00

Suppliers

Company
Product
Description
Supplier Links
BCD6831BZP Exterior -Wall Mount - 735295 - Capital Lighting, Inc.
Columbus, OH, USA
BCD6831BZP Exterior -Wall Mount
735295
BCD6831BZP Exterior -Wall Mount 735295
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 25.00 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Patina Product Name: Two Light Wall Lantern UPC: 782042169883 Category: Exterior Top to outlet: 19.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 25.00
Extension: 13
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bronze Patina
Product Name: Two Light Wall Lantern
UPC: 782042169883
Category: Exterior
Top to outlet: 19.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735295
Product Name BCD6831BZP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details