Capital Lighting, Inc. F9196OR Mid. Chandeliers-Pillar Candle 735213

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Old Rust Product Name: Six Light Chandelier UPC: 782042484030 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Old Rust Product Name: Six Light Chandelier UPC: 782042484030 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F9196OR Mid. Chandeliers-Pillar Candle - 735213 - Capital Lighting, Inc.
Columbus, OH, USA
F9196OR Mid. Chandeliers-Pillar Candle
735213
F9196OR Mid. Chandeliers-Pillar Candle 735213
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Old Rust Product Name: Six Light Chandelier UPC: 782042484030 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 20.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Old Rust
Product Name: Six Light Chandelier
UPC: 782042484030
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735213
Product Name F9196OR Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details