Capital Lighting, Inc. BCD8992OR Exterior -Wall Mount 735199

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 37.00 Extension: 13 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Rust Product Name: Four Light Wall Lantern UPC: 782042532489 Category: Exterior Shipped Via: Truck Top to outlet: 15.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 37.00 Extension: 13 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Rust Product Name: Four Light Wall Lantern UPC: 782042532489 Category: Exterior Shipped Via: Truck Top to outlet: 15.50

Suppliers

Company
Product
Description
Supplier Links
BCD8992OR Exterior -Wall Mount - 735199 - Capital Lighting, Inc.
Columbus, OH, USA
BCD8992OR Exterior -Wall Mount
735199
BCD8992OR Exterior -Wall Mount 735199
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 37.00 Extension: 13 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Rust Product Name: Four Light Wall Lantern UPC: 782042532489 Category: Exterior Shipped Via: Truck Top to outlet: 15.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 37.00
Extension: 13
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Old Rust
Product Name: Four Light Wall Lantern
UPC: 782042532489
Category: Exterior
Shipped Via: Truck
Top to outlet: 15.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735199
Product Name BCD8992OR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details