Capital Lighting, Inc. CCD8990OR Exterior -Ceiling Mount 735197

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: Old Rust Product Name: Two Light Flush UPC: 782042532502 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: Old Rust Product Name: Two Light Flush UPC: 782042532502 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
CCD8990OR Exterior -Ceiling Mount - 735197 - Capital Lighting, Inc.
Columbus, OH, USA
CCD8990OR Exterior -Ceiling Mount
735197
CCD8990OR Exterior -Ceiling Mount 735197
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: Old Rust Product Name: Two Light Flush UPC: 782042532502 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.00
Bulb
Type: Medium Base
Qty: 2
Wattage: 60
Finish: Old Rust
Product Name: Two Light Flush
UPC: 782042532502
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735197
Product Name CCD8990OR Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details