Capital Lighting, Inc. FCD9124OBZ Exterior -Hanging 735131

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Bronze Product Name: Four Light Hanging Lantern UPC: 782042482302 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Bronze Product Name: Four Light Hanging Lantern UPC: 782042482302 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
FCD9124OBZ Exterior -Hanging - 735131 - Capital Lighting, Inc.
Columbus, OH, USA
FCD9124OBZ Exterior -Hanging
735131
FCD9124OBZ Exterior -Hanging 735131
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Bronze Product Name: Four Light Hanging Lantern UPC: 782042482302 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Old Bronze
Product Name: Four Light Hanging Lantern
UPC: 782042482302
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735131
Product Name FCD9124OBZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details