Capital Lighting, Inc. FCD9014OBZ Exterior -Hanging 735126

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 30.00 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Hanging Lantern UPC: 782042481336 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 30.00 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Hanging Lantern UPC: 782042481336 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
FCD9014OBZ Exterior -Hanging - 735126 - Capital Lighting, Inc.
Columbus, OH, USA
FCD9014OBZ Exterior -Hanging
735126
FCD9014OBZ Exterior -Hanging 735126
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 30.00 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Hanging Lantern UPC: 782042481336 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 30.00
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Old Bronze
Product Name: One Light Hanging Lantern
UPC: 782042481336
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735126
Product Name FCD9014OBZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details