Capital Lighting, Inc. B9392OR Exterior -Wall Mount 735122

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 14.25 Extension: 18 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Old Rust Product Name: One Light Wall Downlight UPC: 782042532281 Category: Exterior Shipped Via: Truck Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 14.25 Extension: 18 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Old Rust Product Name: One Light Wall Downlight UPC: 782042532281 Category: Exterior Shipped Via: Truck Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
B9392OR Exterior -Wall Mount - 735122 - Capital Lighting, Inc.
Columbus, OH, USA
B9392OR Exterior -Wall Mount
735122
B9392OR Exterior -Wall Mount 735122
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 14.25 Extension: 18 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Old Rust Product Name: One Light Wall Downlight UPC: 782042532281 Category: Exterior Shipped Via: Truck Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 14.25
Extension: 18
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Old Rust
Product Name: One Light Wall Downlight
UPC: 782042532281
Category: Exterior
Shipped Via: Truck
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735122
Product Name B9392OR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details