Capital Lighting, Inc. B8951NAB Exterior -Wall Mount 735029

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 16.00 Extension: 9.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Aged Brass Product Name: One Light Wall Lantern UPC: 782042483552 Category: Exterior Top to outlet: 9.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 16.00 Extension: 9.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Aged Brass Product Name: One Light Wall Lantern UPC: 782042483552 Category: Exterior Top to outlet: 9.25

Suppliers

Company
Product
Description
Supplier Links
B8951NAB Exterior -Wall Mount - 735029 - Capital Lighting, Inc.
Columbus, OH, USA
B8951NAB Exterior -Wall Mount
735029
B8951NAB Exterior -Wall Mount 735029
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 16.00 Extension: 9.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Aged Brass Product Name: One Light Wall Lantern UPC: 782042483552 Category: Exterior Top to outlet: 9.25

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 16.00
Extension: 9.5
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Natural Aged Brass
Product Name: One Light Wall Lantern
UPC: 782042483552
Category: Exterior
Top to outlet: 9.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735029
Product Name B8951NAB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details