Capital Lighting, Inc. P8958NR Exterior -Post/Pier Head 735000

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 25.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Rust Product Name: Four Light Post Lantern UPC: 782042525856 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 25.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Rust Product Name: Four Light Post Lantern UPC: 782042525856 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P8958NR Exterior -Post/Pier Head - 735000 - Capital Lighting, Inc.
Columbus, OH, USA
P8958NR Exterior -Post/Pier Head
735000
P8958NR Exterior -Post/Pier Head 735000
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 25.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Rust Product Name: Four Light Post Lantern UPC: 782042525856 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 25.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Natural Rust
Product Name: Four Light Post Lantern
UPC: 782042525856
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735000
Product Name P8958NR Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details