Capital Lighting, Inc. Bathroom Fixtures-Three Lights 734682

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Extension: 7 Bulb Qty: 3 Wattage: 100 Finish: Burnished Gold Product Name: Three Light Vanity UPC: 842639000095 Category: Vanity Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Extension: 7 Bulb Qty: 3 Wattage: 100 Finish: Burnished Gold Product Name: Three Light Vanity UPC: 842639000095 Category: Vanity Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 734682 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
734682
Bathroom Fixtures-Three Lights 734682
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Extension: 7 Bulb Qty: 3 Wattage: 100 Finish: Burnished Gold Product Name: Three Light Vanity UPC: 842639000095 Category: Vanity Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 9.00
Extension: 7
Bulb
Qty: 3
Wattage: 100
Finish: Burnished Gold
Product Name: Three Light Vanity
UPC: 842639000095
Category: Vanity
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734682
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details