Capital Lighting, Inc. 28610 Lamps-Floor Lamps 734636

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 73.00 Length 73.00 Bulb Type: Medium Qty: 5 Wattage: 40 Finish: Brick Red Weight: 24 Product Name: Five Light Floor Lamp UPC: 792977286104 Category: Lamps Shipped Via: Ups Designer: Grace Feyock
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 73.00 Length 73.00 Bulb Type: Medium Qty: 5 Wattage: 40 Finish: Brick Red Weight: 24 Product Name: Five Light Floor Lamp UPC: 792977286104 Category: Lamps Shipped Via: Ups Designer: Grace Feyock

Suppliers

Company
Product
Description
Supplier Links
28610 Lamps-Floor Lamps - 734636 - Capital Lighting, Inc.
Columbus, OH, USA
28610 Lamps-Floor Lamps
734636
28610 Lamps-Floor Lamps 734636
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 73.00 Length 73.00 Bulb Type: Medium Qty: 5 Wattage: 40 Finish: Brick Red Weight: 24 Product Name: Five Light Floor Lamp UPC: 792977286104 Category: Lamps Shipped Via: Ups Designer: Grace Feyock

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 73.00
Length 73.00
Bulb
Type: Medium
Qty: 5
Wattage: 40
Finish: Brick Red
Weight: 24
Product Name: Five Light Floor Lamp
UPC: 792977286104
Category: Lamps
Shipped Via: Ups
Designer: Grace Feyock

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734636
Product Name 28610 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details