Capital Lighting, Inc. 29118-1 Lamps-Table Lamps 734483

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.75 Length 33.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Silver Leaf Weight: 10 Product Name: One Light Buffet Lamp UPC: 792977291184 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.75 Length 33.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Silver Leaf Weight: 10 Product Name: One Light Buffet Lamp UPC: 792977291184 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29118-1 Lamps-Table Lamps - 734483 - Capital Lighting, Inc.
Columbus, OH, USA
29118-1 Lamps-Table Lamps
734483
29118-1 Lamps-Table Lamps 734483
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.75 Length 33.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Silver Leaf Weight: 10 Product Name: One Light Buffet Lamp UPC: 792977291184 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 33.75
Length 33.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Antique Silver Leaf
Weight: 10
Product Name: One Light Buffet Lamp
UPC: 792977291184
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734483
Product Name 29118-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details