Capital Lighting, Inc. 27295 Lamps-Table Lamps 734462

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Length 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Rubbed Mahogany Weight: 8 Product Name: One Light Table Lamp UPC: 792977272954 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Length 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Rubbed Mahogany Weight: 8 Product Name: One Light Table Lamp UPC: 792977272954 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27295 Lamps-Table Lamps - 734462 - Capital Lighting, Inc.
Columbus, OH, USA
27295 Lamps-Table Lamps
734462
27295 Lamps-Table Lamps 734462
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Length 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Rubbed Mahogany Weight: 8 Product Name: One Light Table Lamp UPC: 792977272954 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 28.00
Length 28.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Rubbed Mahogany
Weight: 8
Product Name: One Light Table Lamp
UPC: 792977272954
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734462
Product Name 27295 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details