Capital Lighting, Inc. Bathroom Fixtures-Three Lights 734320

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Vanity UPC: 842639000859 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Vanity UPC: 842639000859 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 734320 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
734320
Bathroom Fixtures-Three Lights 734320
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Vanity UPC: 842639000859 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.00
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Vanity
UPC: 842639000859
Category: Vanity
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734320
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details