Capital Lighting, Inc. Sconces-Single Candle 733918

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 7 Bulb Qty: 1 Wattage: 60 Finish: Polished Brass Weight: 6 Product Name: One Light Wall Sconce UPC: 633779003646 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 7 Bulb Qty: 1 Wattage: 60 Finish: Polished Brass Weight: 6 Product Name: One Light Wall Sconce UPC: 633779003646 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Candle - 733918 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Candle
733918
Sconces-Single Candle 733918
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 7 Bulb Qty: 1 Wattage: 60 Finish: Polished Brass Weight: 6 Product Name: One Light Wall Sconce UPC: 633779003646 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Extension: 7
Bulb
Qty: 1
Wattage: 60
Finish: Polished Brass
Weight: 6
Product Name: One Light Wall Sconce
UPC: 633779003646
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733918
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details