Capital Lighting, Inc. Sconces-Single Glass 733701

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.00 Length 20.00 Extension: 11 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: French White Weight: 12 Product Name: One Light Wall Sconce UPC: 633779002908 Category: Wall Sconce Glass: Alabaster Stone Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.00 Length 20.00 Extension: 11 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: French White Weight: 12 Product Name: One Light Wall Sconce UPC: 633779002908 Category: Wall Sconce Glass: Alabaster Stone Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 733701 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
733701
Sconces-Single Glass 733701
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.00 Length 20.00 Extension: 11 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: French White Weight: 12 Product Name: One Light Wall Sconce UPC: 633779002908 Category: Wall Sconce Glass: Alabaster Stone Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 20.00
Length 20.00
Extension: 11
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: French White
Weight: 12
Product Name: One Light Wall Sconce
UPC: 633779002908
Category: Wall Sconce
Glass: Alabaster Stone
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733701
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details