Capital Lighting, Inc. Sconces-Double Candle 733480

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Length 10.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Weight: 5 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Chain: 5`` Wire: 16.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Length 10.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Weight: 5 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Chain: 5`` Wire: 16.5``

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 733480 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
733480
Sconces-Double Candle 733480
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Length 10.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Weight: 5 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Chain: 5`` Wire: 16.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.00
Length 10.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Silver Leaf
Weight: 5
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior
Chain: 5``
Wire: 16.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733480
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details