Capital Lighting, Inc. Sconces-Double Candle 733478

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Length 21.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Olde Brass Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779001802 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Length 21.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Olde Brass Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779001802 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 733478 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
733478
Sconces-Double Candle 733478
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Length 21.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Olde Brass Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779001802 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 21.00
Length 21.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Olde Brass
Weight: 5
Product Name: Two Light Wall Sconce
UPC: 633779001802
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733478
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details