Capital Lighting, Inc. Sconces-Single Candle 733461

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 9.00 Length 9.00 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Brass Weight: 5 Product Name: One Light Wall Sconce UPC: 633779013928 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 9.00 Length 9.00 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Brass Weight: 5 Product Name: One Light Wall Sconce UPC: 633779013928 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Candle - 733461 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Candle
733461
Sconces-Single Candle 733461
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 9.00 Length 9.00 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Brass Weight: 5 Product Name: One Light Wall Sconce UPC: 633779013928 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 9.00
Length 9.00
Extension: 8.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Brass
Weight: 5
Product Name: One Light Wall Sconce
UPC: 633779013928
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733461
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details