Capital Lighting, Inc. 8063-6 BUS Mid. Chandeliers-Glass Up 733082

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 32.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Burnt Sienna Product Name: Six Light Chandelier Category: Chandelier Glass: Tea Stone Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 32.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Burnt Sienna Product Name: Six Light Chandelier Category: Chandelier Glass: Tea Stone Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8063-6 BUS Mid. Chandeliers-Glass Up - 733082 - Capital Lighting, Inc.
Columbus, OH, USA
8063-6 BUS Mid. Chandeliers-Glass Up
733082
8063-6 BUS Mid. Chandeliers-Glass Up 733082
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 32.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Burnt Sienna Product Name: Six Light Chandelier Category: Chandelier Glass: Tea Stone Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 32.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Burnt Sienna
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Tea Stone
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733082
Product Name 8063-6 BUS Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details