Capital Lighting, Inc. 4178VZ Large Chandeliers-Glass Shade 732886

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 39.50 Length 39.50 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Victorian Bronze Weight: 44 Product Name: Nine Light Chandelier UPC: 640665417814 Category: Chandelier Glass: Amber Linen Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 39.50 Length 39.50 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Victorian Bronze Weight: 44 Product Name: Nine Light Chandelier UPC: 640665417814 Category: Chandelier Glass: Amber Linen Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4178VZ Large Chandeliers-Glass Shade - 732886 - Capital Lighting, Inc.
Columbus, OH, USA
4178VZ Large Chandeliers-Glass Shade
732886
4178VZ Large Chandeliers-Glass Shade 732886
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 39.50 Length 39.50 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Victorian Bronze Weight: 44 Product Name: Nine Light Chandelier UPC: 640665417814 Category: Chandelier Glass: Amber Linen Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 39.50
Length 39.50
Bulb
Type: Medium
Qty: 9
Wattage: 75
Finish: Victorian Bronze
Weight: 44
Product Name: Nine Light Chandelier
UPC: 640665417814
Category: Chandelier
Glass: Amber Linen
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.75`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732886
Product Name 4178VZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details