Capital Lighting, Inc. 4167OB Mini Pendants-Rod 732856

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 41.75 Length 41.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: One Light Mini-Pendant UPC: 640665416718 Category: Mini-Pendant Glass: Inside Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 41.75 Length 41.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: One Light Mini-Pendant UPC: 640665416718 Category: Mini-Pendant Glass: Inside Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
4167OB Mini Pendants-Rod - 732856 - Capital Lighting, Inc.
Columbus, OH, USA
4167OB Mini Pendants-Rod
732856
4167OB Mini Pendants-Rod 732856
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 41.75 Length 41.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: One Light Mini-Pendant UPC: 640665416718 Category: Mini-Pendant Glass: Inside Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 41.75
Length 41.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 6
Product Name: One Light Mini-Pendant
UPC: 640665416718
Category: Mini-Pendant
Glass: Inside Etched Amber
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732856
Product Name 4167OB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details