Capital Lighting, Inc. 3253MN-118 Mid. Chandeliers-Glass Down 732787

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 9 Product Name: Three Light Chandelier UPC: 841224005170 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 9 Product Name: Three Light Chandelier UPC: 841224005170 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3253MN-118 Mid. Chandeliers-Glass Down - 732787 - Capital Lighting, Inc.
Columbus, OH, USA
3253MN-118 Mid. Chandeliers-Glass Down
732787
3253MN-118 Mid. Chandeliers-Glass Down 732787
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 9 Product Name: Three Light Chandelier UPC: 841224005170 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 15.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Nickel
Weight: 9
Product Name: Three Light Chandelier
UPC: 841224005170
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732787
Product Name 3253MN-118 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details