Capital Lighting, Inc. 3223MN-220 Mid. Chandeliers-Glass Up 732708

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 10 Product Name: Three Light Chandelier UPC: 841224021675 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 10 Product Name: Three Light Chandelier UPC: 841224021675 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3223MN-220 Mid. Chandeliers-Glass Up - 732708 - Capital Lighting, Inc.
Columbus, OH, USA
3223MN-220 Mid. Chandeliers-Glass Up
732708
3223MN-220 Mid. Chandeliers-Glass Up 732708
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 10 Product Name: Three Light Chandelier UPC: 841224021675 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 24.00
Extension: 10
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Nickel
Weight: 10
Product Name: Three Light Chandelier
UPC: 841224021675
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732708
Product Name 3223MN-220 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
LED Panel Lights - 2061277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details