Capital Lighting, Inc. 1681MW Sconces-Pocket 732694

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte White Weight: 3 Product Name: One Light Sconce With Alabaster Glass UPC: 841224021361 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte White Weight: 3 Product Name: One Light Sconce With Alabaster Glass UPC: 841224021361 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1681MW Sconces-Pocket - 732694 - Capital Lighting, Inc.
Columbus, OH, USA
1681MW Sconces-Pocket
732694
1681MW Sconces-Pocket 732694
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte White Weight: 3 Product Name: One Light Sconce With Alabaster Glass UPC: 841224021361 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte White
Weight: 3
Product Name: One Light Sconce With Alabaster Glass
UPC: 841224021361
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732694
Product Name 1681MW Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details