Capital Lighting, Inc. 1539MN-278 Bathroom Fixtures-Four Lights 732658

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.25 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Matte Nickel Weight: 9 Product Name: Four Light Vanity Fixture UPC: 841224024591 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.25 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Matte Nickel Weight: 9 Product Name: Four Light Vanity Fixture UPC: 841224024591 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1539MN-278 Bathroom Fixtures-Four Lights - 732658 - Capital Lighting, Inc.
Columbus, OH, USA
1539MN-278 Bathroom Fixtures-Four Lights
732658
1539MN-278 Bathroom Fixtures-Four Lights 732658
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.25 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Matte Nickel Weight: 9 Product Name: Four Light Vanity Fixture UPC: 841224024591 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.25
Extension: 8.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Matte Nickel
Weight: 9
Product Name: Four Light Vanity Fixture
UPC: 841224024591
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732658
Product Name 1539MN-278 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details